NIC Components Corp. Res, 20R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F20R0TRF

Description
RES, 20R, 1%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 20R, 1%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 20R, 1%, 0.05W, 0201, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 20 ohms with a tolerance of ±1%, ensuring reliable performance in various circuits. The power rating is 0.05W, suitable for low-power applications, and it has a maximum working voltage of 25V. This resistor is constructed using thick film technology, which contributes to its durability and stability. The 0201 package size makes it ideal for compact designs, and it is RoHS compliant, indicating that it meets environmental standards. This product is suitable for engineers looking for a small, reliable resistor for their electronic projects.

Datasheet Summary
Powered by GS/AI

The Res, 20R, 1%, 0.05W, 0201, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 20 ohms with a tolerance of ±1%, ensuring reliable performance in various circuits. The power rating is 0.05W, suitable for low-power applications, and it has a maximum working voltage of 25V. This resistor is constructed using thick film technology, which contributes to its durability and stability. The 0201 package size makes it ideal for compact designs, and it is RoHS compliant, indicating that it meets environmental standards. This product is suitable for engineers looking for a small, reliable resistor for their electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2302
Res, 20R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2302
RES, 20R, 1%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 20R, 1%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4892
Res, 20R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4892
RES, 20R, 1%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 20R, 1%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2302
Product Name Res, 20R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers