NIC Components Corp. Res, 2K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F2001TRF

Description
RES, 2K, 1%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 2K, 1%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2304
Res, 2K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2304
RES, 2K, 1%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2K, 1%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4895
Res, 2K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4895
RES, 2K, 1%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2K, 1%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2304
Product Name Res, 2K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details