NIC Components Corp. Res, 180R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1800TRF

Description
RES, 180R, 1%, 0.05W, 0201, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 180R, 1%, 0.05W, 0201, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2292
Res, 180R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2292
RES, 180R, 1%, 0.05W, 0201, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 180R, 1%, 0.05W, 0201, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4871
Res, 180R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4871
RES, 180R, 1%, 0.05W, 0201, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 180R, 1%, 0.05W, 0201, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2292
Product Name Res, 180R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details