NIC Components Corp. Res, 174K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1743TRF

Description
RES, 174K, 1%, 0.05W, 0201, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 174K, 1%, 0.05W, 0201, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4862
Res, 174K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4862
RES, 174K, 1%, 0.05W, 0201, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 174K, 1%, 0.05W, 0201, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9560
Res, 174K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9560
RES, 174K, 1%, 0.05W, 0201, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 174K, 1%, 0.05W, 0201, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4862
Product Name Res, 174K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers