NIC Components Corp. Res, 165R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1650TRF

Description
RES, 165R, 1%, 0.05W, 0201, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 165R, 1%, 0.05W, 0201, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2284
Res, 165R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2284
RES, 165R, 1%, 0.05W, 0201, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 165R, 1%, 0.05W, 0201, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4847
Res, 165R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4847
RES, 165R, 1%, 0.05W, 0201, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 165R, 1%, 0.05W, 0201, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2284
Product Name Res, 165R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers