NIC Components Corp. Res, 158K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1583TRF

Description
RES, 158K, 1%, 0.05W, 0201, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 158K, 1%, 0.05W, 0201, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2279
Res, 158K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2279
RES, 158K, 1%, 0.05W, 0201, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 158K, 1%, 0.05W, 0201, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4837
Res, 158K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4837
RES, 158K, 1%, 0.05W, 0201, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 158K, 1%, 0.05W, 0201, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2279
Product Name Res, 158K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 158000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details