NIC Components Corp. Res, 1K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1501TRF

Description
RES, 1K5, 1%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 1%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2275
Res, 1K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2275
RES, 1K5, 1%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K5, 1%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4827
Res, 1K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4827
RES, 1K5, 1%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K5, 1%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2275
Product Name Res, 1K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details