NIC Components Corp. Res, 150R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1500TRF

Description
RES, 150R, 1%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 1%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9542
Res, 150R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9542
RES, 150R, 1%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 150R, 1%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4826
Res, 150R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4826
RES, 150R, 1%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 150R, 1%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9542
Product Name Res, 150R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers