NIC Components Corp. Res, 13R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F13R7TRF

Description
RES, 13R7, 1%, 0.05W, 0201, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 13R7, 1%, 0.05W, 0201, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9529
Res, 13R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9529
RES, 13R7, 1%, 0.05W, 0201, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 13R7, 1%, 0.05W, 0201, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4794
Res, 13R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4794
RES, 13R7, 1%, 0.05W, 0201, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 13R7, 1%, 0.05W, 0201, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9529
Product Name Res, 13R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers