NIC Components Corp. Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1301TRF

Description
RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2259
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2259
RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4796
Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4796
RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K3, 1%, 0.05W, 0201, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2259
Product Name Res, 1K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details