NIC Components Corp. Res, 113R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1130TRF

Description
RES, 113R, 1%, 0.05W, 0201, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 113R, 1%, 0.05W, 0201, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 113R, 1%, 0.05W, 0201, Thick Film resistor is a compact chip resistor designed for general-purpose applications. It features a resistance value of 113 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.05W, and it has a maximum working voltage of 25V. This resistor is constructed using thick film technology, ensuring durability and reliability in various environments. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The 0201 package size allows for space-efficient designs in compact electronic circuits.

Datasheet Summary
Powered by GS/AI

The Res, 113R, 1%, 0.05W, 0201, Thick Film resistor is a compact chip resistor designed for general-purpose applications. It features a resistance value of 113 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.05W, and it has a maximum working voltage of 25V. This resistor is constructed using thick film technology, ensuring durability and reliability in various environments. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The 0201 package size allows for space-efficient designs in compact electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, 113R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4759
Res, 113R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4759
RES, 113R, 1%, 0.05W, 0201, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 113R, 1%, 0.05W, 0201, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2241
Res, 113R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2241
RES, 113R, 1%, 0.05W, 0201, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 113R, 1%, 0.05W, 0201, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4759
Product Name Res, 113R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details