NIC Components Corp. Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1103TRF

Description
RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9512
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9512
RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4758
Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4758
RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 110K, 1%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9512
Product Name Res, 110K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details