NIC Components Corp. Res, 10R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F10R0TRF

Description
RES, 10R, 1%, 0.05W, 0201, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 1%, 0.05W, 0201, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4729
Res, 10R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4729
RES, 10R, 1%, 0.05W, 0201, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 10R, 1%, 0.05W, 0201, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9498
Res, 10R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9498
RES, 10R, 1%, 0.05W, 0201, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 10R, 1%, 0.05W, 0201, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4729
Product Name Res, 10R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details