NIC Components Corp. Res, 105R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1050TRF

Description
RES, 105R, 1%, 0.05W, 0201, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 105R, 1%, 0.05W, 0201, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9505
Res, 105R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9505
RES, 105R, 1%, 0.05W, 0201, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 105R, 1%, 0.05W, 0201, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4742
Res, 105R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4742
RES, 105R, 1%, 0.05W, 0201, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 105R, 1%, 0.05W, 0201, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9505
Product Name Res, 105R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details