NIC Components Corp. Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1004TRF

Description
RES, 1M, 1%, 0.05W, 0201, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1M, 1%, 0.05W, 0201, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9503
Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9503
RES, 1M, 1%, 0.05W, 0201, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.05W, 0201, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4737
Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4737
RES, 1M, 1%, 0.05W, 0201, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.05W, 0201, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9503
Product Name Res, 1M, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details