NIC Components Corp. Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F1000TRF

Description
RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2229
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2229
RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4733
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4733
RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2229
Product Name Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details