The Res, 4K22, 1%, 0.75W, 2010, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 4.22 kΩ with a tolerance of ±1%. The power rating is 0.75W, and it is suitable for a maximum working voltage of 200V and an overload voltage of 400V. This resistor is compliant with RoHS standards and is available in a 2010 case size, which is compatible with automatic mounting as it comes in tape/reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. The resistor also features a temperature coefficient of ±100 ppm/°C, ensuring stable performance across temperature variations.
RES, 4K22, 1%, 0.75W, 2010, THICK FILM; Resistance:4.22kohm;
RES, 4K22, 1%, 0.75W, 2010, THICK FILM; Resistance:4.22kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH3336 |
| Product Name | Res, 4K22, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 4220 ohms |