NIC Components Corp. Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components NRC-AS12ZOTRF

Description
RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:NRC-AS Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:NRC-AS Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components - 52AH3328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components
52AH3328
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components 52AH3328
RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:NRC-AS Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:NRC-AS Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components - 52AH3329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components
52AH3329
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components 52AH3329
RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:NRC-AS Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:NRC-AS Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3328
Product Name Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details