NIC Components Corp. Res, 220R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12J221TRF

Description
RES, 220R, 5%, 0.25W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 220R, 5%, 0.25W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3327
Res, 220R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3327
RES, 220R, 5%, 0.25W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 220R, 5%, 0.25W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3326
Res, 220R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3326
RES, 220R, 5%, 0.25W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 220R, 5%, 0.25W, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3327
Product Name Res, 220R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details