NIC Components Corp. Res, 9K31, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F9311TRF

Description
RES, 9K31, 1%, 0.25W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 1%, 0.25W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3324
Res, 9K31, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3324
RES, 9K31, 1%, 0.25W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 9K31, 1%, 0.25W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3325
Res, 9K31, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3325
RES, 9K31, 1%, 0.25W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 9K31, 1%, 0.25W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3324
Product Name Res, 9K31, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details