The Res, 8K45, 1%, 0.25W, 1206, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 8.45 kΩ with a tolerance of ±1% and a power rating of 0.25W. The component is compliant with RoHS standards and is suitable for automatic mounting as it is available in tape/reel packaging. The maximum working voltage is 200V, and it can withstand overload voltages up to 400V. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. This resistor is part of the NRC-AS series, which is AEC-Q200 qualified for automotive applications, ensuring it meets stringent reliability standards.
RES, 8K45, 1%, 0.25W, 1206, THICK FILM; Resistance:8.45kohm;
RES, 8K45, 1%, 0.25W, 1206, THICK FILM; Resistance:8.45kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH3322 |
| Product Name | Res, 8K45, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 8450 ohms |