NIC Components Corp. Res, 845R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F8450TRF

Description
RES, 845R, 1%, 0.25W, 1206, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 845R, 1%, 0.25W, 1206, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 845R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3320
Res, 845R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3320
RES, 845R, 1%, 0.25W, 1206, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 845R, 1%, 0.25W, 1206, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3321
Res, 845R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3321
RES, 845R, 1%, 0.25W, 1206, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 845R, 1%, 0.25W, 1206, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3320
Product Name Res, 845R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details