NIC Components Corp. Res, 75R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F75R0TRF

Description
RES, 75R, 1%, 0.25W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 1%, 0.25W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3316
Res, 75R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3316
RES, 75R, 1%, 0.25W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 75R, 1%, 0.25W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components - 35AH4261 - Newark, An Avnet Company
Chicago, IL, United States
Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components
35AH4261
Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components 35AH4261
SULFUR RESISTANT THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

SULFUR RESISTANT THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site
Res, 75R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3317
Res, 75R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3317
RES, 75R, 1%, 0.25W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 75R, 1%, 0.25W, 1206, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52AH3316 35AH4261
Product Name Res, 75R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 75 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details