NIC Components Corp. Res, 698K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F6983TRF

Description
RES, 698K, 1%, 0.25W, 1206, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 698K, 1%, 0.25W, 1206, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 698K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3313
Res, 698K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3313
RES, 698K, 1%, 0.25W, 1206, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 698K, 1%, 0.25W, 1206, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 698K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3312
Res, 698K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3312
RES, 698K, 1%, 0.25W, 1206, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 698K, 1%, 0.25W, 1206, THICK FILM; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3313
Product Name Res, 698K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 698000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details