NIC Components Corp. Res, 69K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F6982TRF

Description
RES, 69K8, 1%, 0.25W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 69K8, 1%, 0.25W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3311
Res, 69K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3311
RES, 69K8, 1%, 0.25W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 69K8, 1%, 0.25W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3310
Res, 69K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3310
RES, 69K8, 1%, 0.25W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 69K8, 1%, 0.25W, 1206, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3311
Product Name Res, 69K8, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details