NIC Components Corp. Res, 619K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F6193TRF

Description
RES, 619K, 1%, 0.25W, 1206, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 619K, 1%, 0.25W, 1206, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 619K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3308
Res, 619K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3308
RES, 619K, 1%, 0.25W, 1206, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 619K, 1%, 0.25W, 1206, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3309
Res, 619K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3309
RES, 619K, 1%, 0.25W, 1206, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 619K, 1%, 0.25W, 1206, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3308
Product Name Res, 619K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 619000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details