NIC Components Corp. Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F5763TRF

Description
RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3306
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3306
RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3307
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3307
RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3306
Product Name Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 576000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details