NIC Components Corp. Res, 5K76, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F5761TRF

Description
RES, 5K76, 1%, 0.25W, 1206, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 1%, 0.25W, 1206, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3302
Res, 5K76, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3302
RES, 5K76, 1%, 0.25W, 1206, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 5K76, 1%, 0.25W, 1206, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3303
Res, 5K76, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3303
RES, 5K76, 1%, 0.25W, 1206, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 5K76, 1%, 0.25W, 1206, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3302
Product Name Res, 5K76, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details