NIC Components Corp. Res, 536K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F5363TRF

Description
RES, 536K, 1%, 0.25W, 1206, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 536K, 1%, 0.25W, 1206, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 536K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3297
Res, 536K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3297
RES, 536K, 1%, 0.25W, 1206, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 536K, 1%, 0.25W, 1206, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3296
Res, 536K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3296
RES, 536K, 1%, 0.25W, 1206, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 536K, 1%, 0.25W, 1206, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3297
Product Name Res, 536K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 536000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details