NIC Components Corp. Res, 5K36, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F5361TRF

Description
RES, 5K36, 1%, 0.25W, 1206, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 5K36, 1%, 0.25W, 1206, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K36, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3295
Res, 5K36, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3295
RES, 5K36, 1%, 0.25W, 1206, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 5K36, 1%, 0.25W, 1206, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K36, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3294
Res, 5K36, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3294
RES, 5K36, 1%, 0.25W, 1206, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 5K36, 1%, 0.25W, 1206, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3295
Product Name Res, 5K36, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details