NIC Components Corp. Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F4530TRF

Description
RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3293
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3293
RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3292
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3292
RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3293
Product Name Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details