NIC Components Corp. Res, 412R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F4120TRF

Description
RES, 412R, 1%, 0.25W, 1206, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 412R, 1%, 0.25W, 1206, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3290
Res, 412R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3290
RES, 412R, 1%, 0.25W, 1206, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 412R, 1%, 0.25W, 1206, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3291
Res, 412R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3291
RES, 412R, 1%, 0.25W, 1206, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 412R, 1%, 0.25W, 1206, THICK FILM; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3290
Product Name Res, 412R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details