NIC Components Corp. Res, 348R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F3480TRF

Description
RES, 348R, 1%, 0.25W, 1206, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 348R, 1%, 0.25W, 1206, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3277
Res, 348R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3277
RES, 348R, 1%, 0.25W, 1206, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 348R, 1%, 0.25W, 1206, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3276
Res, 348R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3276
RES, 348R, 1%, 0.25W, 1206, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 348R, 1%, 0.25W, 1206, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3277
Product Name Res, 348R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details