NIC Components Corp. Res, 34K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F3402TRF

Description
RES, 34K, 1%, 0.25W, 1206, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 34K, 1%, 0.25W, 1206, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3275
Res, 34K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3275
RES, 34K, 1%, 0.25W, 1206, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 34K, 1%, 0.25W, 1206, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3274
Res, 34K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3274
RES, 34K, 1%, 0.25W, 1206, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 34K, 1%, 0.25W, 1206, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3275
Product Name Res, 34K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 34000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details