NIC Components Corp. Res, 30K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F3012TRF

Description
RES, 30K1, 1%, 0.25W, 1206, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 1%, 0.25W, 1206, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3268
Res, 30K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3268
RES, 30K1, 1%, 0.25W, 1206, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 30K1, 1%, 0.25W, 1206, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3269
Res, 30K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3269
RES, 30K1, 1%, 0.25W, 1206, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 30K1, 1%, 0.25W, 1206, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3268
Product Name Res, 30K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers