The Res, 294R, 1%, 0.25W, 1206, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 294 ohms with a tolerance of ±1%. The power rating is 0.25 watts at 70°C, and it can handle a maximum working voltage of 200V. This resistor is compliant with RoHS standards and is suitable for automatic mounting as it is available in tape/reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. The resistor is also AEC-Q200 qualified, indicating its suitability for automotive applications.
RES, 294R, 1%, 0.25W, 1206, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
RES, 294R, 1%, 0.25W, 1206, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH3267 |
| Product Name | Res, 294R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 294 ohms |