NIC Components Corp. Res, 26K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F2672TRF

Description
RES, 26K7, 1%, 0.25W, 1206, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 26K7, 1%, 0.25W, 1206, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3260
Res, 26K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3260
RES, 26K7, 1%, 0.25W, 1206, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 26K7, 1%, 0.25W, 1206, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3261
Res, 26K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3261
RES, 26K7, 1%, 0.25W, 1206, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 26K7, 1%, 0.25W, 1206, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3260
Product Name Res, 26K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details