NIC Components Corp. Res, 2K61, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F2611TRF

Description
RES, 2K61, 1%, 0.25W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K61, 1%, 0.25W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3256
Res, 2K61, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3256
RES, 2K61, 1%, 0.25W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 2K61, 1%, 0.25W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3257
Res, 2K61, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3257
RES, 2K61, 1%, 0.25W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 2K61, 1%, 0.25W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3256
Product Name Res, 2K61, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details