NIC Components Corp. Res, 232K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F2323TRF

Description
RES, 232K, 1%, 0.25W, 1206, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 232K, 1%, 0.25W, 1206, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 232K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3252
Res, 232K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3252
RES, 232K, 1%, 0.25W, 1206, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 232K, 1%, 0.25W, 1206, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3253
Res, 232K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3253
RES, 232K, 1%, 0.25W, 1206, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 232K, 1%, 0.25W, 1206, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3252
Product Name Res, 232K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 232000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers