NIC Components Corp. Res, 20K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F2002TRF

Description
RES, 20K, 1%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 1%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3246
Res, 20K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3246
RES, 20K, 1%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 20K, 1%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components - 35AH4257 - Newark, An Avnet Company
Chicago, IL, United States
Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components
35AH4257
Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components 35AH4257
SULFUR RESISTANT THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

SULFUR RESISTANT THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site
Res, 20K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3247
Res, 20K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3247
RES, 20K, 1%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 20K, 1%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52AH3246 35AH4257
Product Name Res, 20K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components Sulfur Resistant Thick Film Chip Resistors Rohs Compliant Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 20000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details