NIC Components Corp. Res, 191R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1910TRF

Description
RES, 191R, 1%, 0.25W, 1206, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 191R, 1%, 0.25W, 1206, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 191R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3239
Res, 191R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3239
RES, 191R, 1%, 0.25W, 1206, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 191R, 1%, 0.25W, 1206, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3238
Res, 191R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3238
RES, 191R, 1%, 0.25W, 1206, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 191R, 1%, 0.25W, 1206, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3239
Product Name Res, 191R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers