NIC Components Corp. Res, 17K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1742TRF

Description
RES, 17K4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 17K4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3232
Res, 17K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3232
RES, 17K4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 17K4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3233
Res, 17K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3233
RES, 17K4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 17K4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3232
Product Name Res, 17K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details