NIC Components Corp. Res, 174R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1740TRF

Description
RES, 174R, 1%, 0.25W, 1206, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 174R, 1%, 0.25W, 1206, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3231
Res, 174R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3231
RES, 174R, 1%, 0.25W, 1206, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 174R, 1%, 0.25W, 1206, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3230
Res, 174R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3230
RES, 174R, 1%, 0.25W, 1206, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 174R, 1%, 0.25W, 1206, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3231
Product Name Res, 174R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers