NIC Components Corp. Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1692TRF

Description
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3229
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3229
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3228
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3228
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3229
Product Name Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details