NIC Components Corp. Res, 162K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1623TRF

Description
RES, 162K, 1%, 0.25W, 1206, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 162K, 1%, 0.25W, 1206, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3225
Res, 162K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3225
RES, 162K, 1%, 0.25W, 1206, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 162K, 1%, 0.25W, 1206, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3224
Res, 162K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3224
RES, 162K, 1%, 0.25W, 1206, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 162K, 1%, 0.25W, 1206, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3225
Product Name Res, 162K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 162000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details