NIC Components Corp. Res, 13K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1302TRF

Description
RES, 13K, 1%, 0.25W, 1206, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 1%, 0.25W, 1206, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3221
Res, 13K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3221
RES, 13K, 1%, 0.25W, 1206, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 13K, 1%, 0.25W, 1206, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3220
Res, 13K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3220
RES, 13K, 1%, 0.25W, 1206, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 13K, 1%, 0.25W, 1206, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3221
Product Name Res, 13K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 13000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details