NIC Components Corp. Res, 127K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1273TRF

Description
RES, 127K, 1%, 0.25W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 127K, 1%, 0.25W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 127K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3218
Res, 127K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3218
RES, 127K, 1%, 0.25W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 127K, 1%, 0.25W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3219
Res, 127K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3219
RES, 127K, 1%, 0.25W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 127K, 1%, 0.25W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3218
Product Name Res, 127K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 127000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details