NIC Components Corp. Res, 12K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1272TRF

Description
RES, 12K7, 1%, 0.25W, 1206, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 12K7, 1%, 0.25W, 1206, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3216
Res, 12K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3216
RES, 12K7, 1%, 0.25W, 1206, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 12K7, 1%, 0.25W, 1206, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3217
Res, 12K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3217
RES, 12K7, 1%, 0.25W, 1206, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 12K7, 1%, 0.25W, 1206, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3216
Product Name Res, 12K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers