NIC Components Corp. Res, 121K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1213TRF

Description
RES, 121K, 1%, 0.25W, 1206, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 121K, 1%, 0.25W, 1206, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3213
Res, 121K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3213
RES, 121K, 1%, 0.25W, 1206, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 121K, 1%, 0.25W, 1206, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3212
Res, 121K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3212
RES, 121K, 1%, 0.25W, 1206, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 121K, 1%, 0.25W, 1206, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3213
Product Name Res, 121K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details