NIC Components Corp. Res, 118K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1183TRF

Description
RES, 118K, 1%, 0.25W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 118K, 1%, 0.25W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 118K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3209
Res, 118K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3209
RES, 118K, 1%, 0.25W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 118K, 1%, 0.25W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3208
Res, 118K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3208
RES, 118K, 1%, 0.25W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 118K, 1%, 0.25W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3209
Product Name Res, 118K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details